EN
  • EN
  • DE

AD6844KB

Part No AD6844KB
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Four-Channel Sample-and-Hold Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171597-AD6844KB
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6844KB CAD Model

Description

The AD6844KB is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring accurate signal processing. As a leader in the semiconductor industry, Analog Devices Inc. has engineered the AD6844KB to deliver exceptional quality and reliability, making it an ideal choice for professionals in fields such as industrial control systems, medical instrumentation, and communication infrastructure.

Key Features

  • High Precision: The AD6844KB is built for accuracy, providing precise signal conversion and processing capabilities that ensure minimal signal distortion and noise.
  • Robust Performance: Designed to operate under various conditions, the AD6844KB maintains its performance across a wide temperature range and is resistant to environmental stressors.
  • Advanced Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Low Power Consumption: With power efficiency in mind, the AD6844KB consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Customizable: The device offers a range of configuration options, allowing designers to tailor its performance to meet specific application requirements.

Applications

The versatility of the AD6844KB allows it to be used in a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Devices
  • Professional Audio Equipment

Technical Specifications

The AD6844KB boasts an array of impressive technical specifications that underscore its performance capabilities:

  • Input Voltage Range: Specified by the series
  • Output Current: Defined by the model
  • Accuracy: High-resolution conversion accuracy
  • Package: Available in various package options to suit different mounting requirements

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
EPCOS (TDK)
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess