EN
  • EN
  • DE

AD677KNZ

Part No AD677KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAMPLING 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage ±12V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767257-AD677KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD677
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD677KNZ CAD Model

Description

Product Overview: AD677KNZ from Analog Devices Inc.

The AD677KNZ is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This product is tailored for applications that demand high accuracy and fast data acquisition, such as medical instrumentation, industrial process control, and scientific measurement systems.

Key Features

  • Precision Conversion: The AD677KNZ boasts a 16-bit resolution, ensuring detailed and accurate analog-to-digital conversion.
  • High-Speed Performance: With a conversion rate of up to 100 kSPS (kilo-samples per second), this ADC provides rapid data processing, suitable for real-time applications.
  • Integrated Sample-and-Hold: The device includes a sample-and-hold circuit that captures the input signal at a precise moment, enhancing the accuracy of the conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the AD677KNZ operates with a low power requirement, making it ideal for portable and battery-operated devices.
  • Versatile Voltage Range: It supports a wide range of operating voltages, providing flexibility in various system designs.
  • Digital Interface: The ADC features a parallel digital interface, facilitating easy integration with microcontrollers and digital signal processors.

Applications

The AD677KNZ is versatile and can be employed in a variety of sectors:

  • Medical Devices: High-resolution imaging systems, patient monitoring, and diagnostic equipment.
  • Industrial Automation: Process control systems, robotics, and precision manufacturing.
  • Scientific Instruments: Laboratory equipment, environmental monitoring, and data acquisition systems.

Product Specifications

Parameter Value Resolution 16-Bit Sampling Rate Up to 100 kSPS Input Voltage Range Refer to datasheet Power Supply Refer to datasheet Interface Type Parallel Package Type DIP-24

For detailed technical specifications, application notes, and support resources, customers should refer to the official Analog Devices Inc. datasheet for the AD677KNZ.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess