EN
  • EN
  • DE

AD677JN

Part No AD677JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 100 kSPS Sampling ADC | IC ADC 16BIT SAR 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±12V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number AD677
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136818-AD677JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD677JN CAD Model

Description

Product Overview: AD677JN by Analog Devices Inc.

The AD677JN is a high-performance, 16-bit analog-to-digital converter (ADC) developed by the renowned semiconductor manufacturer Analog Devices Inc. This precision ADC is designed to offer both speed and accuracy, making it an ideal choice for a wide range of applications that require reliable digital representations of analog signals.

Key Features

  • Resolution: The AD677JN boasts a 16-bit resolution, ensuring fine detail in the digital conversion process for applications demanding high levels of precision.
  • Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo-samples per second), this ADC is capable of converting analog signals at a rate that accommodates most medium-speed requirements.
  • Input Voltage Range: The input voltage range is flexible, accepting bipolar inputs which allows for a wide variety of signal types to be accurately digitized.
  • Interface: It features a straightforward digital interface that can be easily connected to microprocessors and digital systems, facilitating simple integration into existing designs.
  • Power Consumption: Designed with power efficiency in mind, the AD677JN operates with a low power consumption, making it suitable for portable and battery-powered equipment.
  • Package: The device is packaged in a standard DIP (Dual In-line Package), which is widely used and facilitates easy mounting on printed circuit boards.

Applications

The versatility of the AD677JN allows it to be used across various sectors including industrial automation, medical instrumentation, and data acquisition systems. Its precise conversion capabilities make it particularly useful in:

  • Scientific measurement equipment
  • High-resolution imaging systems
  • Complex data logging
  • Control systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the AD677JN is no exception. Each unit is built to meet high standards, ensuring that it performs to specifications under varying conditions and throughout its lifespan. Engineers can depend on the AD677JN for consistent, accurate analog-to-digital conversion in their critical applications.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess