EN
  • EN
  • DE

AD677JD

Part No AD677JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 100 kSPS Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage ±12V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
RoHS State Request Verification
Win Source Part Number 1136817-AD677JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD677JD CAD Model

Description

The AD677JD is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit is tailored for applications requiring high accuracy and resolution, such as industrial instrumentation, medical devices, and data acquisition systems.

Key Features:

  • Resolution: The AD677JD boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a sampling rate of up to 100 kSPS (kilo samples per second), it is well-suited for capturing fast transient signals.
  • Input Range: The device features a flexible input range, which can be configured to accommodate different signal levels for various application needs.
  • Interface: It comes with a user-friendly digital interface that allows for easy connection to microprocessors and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD677JD operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Reference: An onboard precision voltage reference ensures stability and accuracy over time and temperature variations.
  • Package: The device is available in a robust and reliable package, ensuring long-term performance even in harsh environments.

Applications:

The AD677JD from Analog Devices Inc. is versatile and can be used in a wide range of applications. Its precision and speed make it an excellent choice for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • High-resolution Imaging Systems

With its combination of high resolution, fast sampling rate, and low power consumption, the AD677JD stands out as a top-tier ADC solution for professionals who demand the best in data precision and reliability. Analog Devices Inc.'s commitment to quality ensures that the AD677JD is a component that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.9906 $94.9906
2+ $92.0221 $184.0442
3+ $89.0537 $267.1611
4+ $86.0853 $344.3412
5+ $77.1799 $385.8995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess