EN
  • EN
  • DE

AD670KN

Part No AD670KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SGNL COND 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 8
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features True Bipolar
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 198594-AD670KN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD670KN CAD Model

Description

General Description

The AD670KN is a sophisticated analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is renowned for its high-speed data acquisition capabilities and exceptional accuracy, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and process control.

Key Features

  • Resolution: The AD670KN offers an 8-bit resolution, ensuring precise digital representation of analog signals.
  • Conversion Time: It features a fast conversion time, enabling real-time data processing and control.
  • Input Range: The device supports a versatile input range, accommodating various signal levels for different application needs.
  • Interface: It comes with a user-friendly digital interface that simplifies integration with microprocessors and digital systems.
  • Package: The AD670KN is available in a robust package that ensures durability and long-term reliability.

Applications

The versatile nature of the AD670KN makes it suitable for a diverse array of applications. It is commonly used in:

  • Industrial control systems
  • Medical equipment
  • Scientific instrumentation
  • Data acquisition modules
  • Automated test equipment

Technical Specifications

Parameter Value Resolution 8-Bit Conversion Time Typically under 1.35μs Input Voltage Range 0V to +10V Operating Temperature Range -55°C to +125°C Supply Voltage ±5V to ±15V

Ordering Information

The AD670KN is available for order through Analog Devices Inc. and its authorized distributors. For detailed ordering and shipping information, please refer to the official Analog Devices Inc. website or contact their customer service.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess