EN
  • EN
  • DE

AD6679BBPZ-500

Part No AD6679BBPZ-500
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR IF BW DIVERSITY 196BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Receiver
Frequency 135MHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 196-LFBGA Exposed Pad
Supplier Device Package 196-BGA-ED (12x12)
Base Product Number AD6679
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 909597-AD6679BBPZ-500
Ultra Librarian 3D Model Ultra Librarian AD6679BBPZ-500 CAD Model

Description

AD6679BBPZ-500 - High-Performance IF Diversity Receiver

The AD6679BBPZ-500 is a state-of-the-art intermediate frequency (IF) diversity receiver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to meet the demanding requirements of advanced communications applications, offering exceptional performance and flexibility.

Key Features:

  • High-Speed Signal Processing: With a 500 MSPS (Mega Samples Per Second) sampling rate, this receiver is capable of processing high-speed signals with precision, making it ideal for high-performance systems.
  • Integrated Dual ADC: The AD6679 features two 14-bit analog-to-digital converters (ADCs) that provide high dynamic range and reduce system complexity by integrating multiple functions into a single chip.
  • Digital Down Converter (DDC): Equipped with a digital down converter, the product offers additional signal processing capabilities, including decimation and filtering, which are essential for reducing data rates and improving signal quality.
  • Configurable: Users can configure the device to match specific system requirements, thanks to its flexible programming options that allow for optimization of performance and power consumption.
  • Power Efficiency: The AD6679BBPZ-500 is designed with power efficiency in mind, ensuring that systems can maintain high performance without excessive power consumption.

Applications:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and test equipment
  • Radar and satellite communications
  • Electronic warfare and defense systems

The AD6679BBPZ-500 is available in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for dense circuit designs. Its robust design ensures reliable operation in a variety of environmental conditions, making it a versatile choice for diverse applications.

With its combination of high-speed performance, integration, and configurability, the AD6679BBPZ-500 from Analog Devices Inc. represents a powerful solution for designers looking to enhance the capabilities of their digital signal processing systems.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess