EN
  • EN
  • DE

AD6655BCPZ-105

Part No AD6655BCPZ-105
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 105MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function IF Diversity Receiver
Frequency 450MHz
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Secondary Attributes 32-Bit Numerically Controlled Oscillator
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 816584-AD6655BCPZ-105
Ultra Librarian 3D Model Ultra Librarian AD6655BCPZ-105 CAD Model

Description

The AD6655BCPZ-105 is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer, Analog Devices Inc. Designed for a wide range of applications, including wireless infrastructure, radar systems, and communication equipment, this product is engineered to provide superior data acquisition performance in complex signal processing environments.

Key Features

  • High-Speed Analog-to-Digital Converter (ADC): The AD6655BCPZ-105 boasts a 14-bit ADC with a sampling rate of up to 105 MSPS (Mega Samples Per Second), enabling precise digital representation of analog signals.
  • Digital Downconverter (DDC): Incorporated within the device is a digital downconverter that enhances the signal processing capability by reducing the data rate for further processing.
  • Flexible IF Sampling Frequencies: This product supports intermediate frequency (IF) sampling, allowing for a wide range of frequency planning options.
  • Programmable Gain and Attenuation: Users can adjust the input signal level through programmable gain and attenuation settings, ensuring optimal performance for various signal conditions.
  • Serial Port Control: The device can be controlled via a serial port interface, facilitating easy integration into system designs and allowing for dynamic reconfiguration.

Applications

The AD6655BCPZ-105 is ideal for advanced communication systems and is commonly utilized in:

  • 3G/4G/5G Cellular Base Stations
  • Software Defined Radios (SDR)
  • Phased Array Radar Systems
  • Electronic Warfare and Defense Systems
  • General-Purpose Data Acquisition Systems

Package and Quality

Housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD6655BCPZ-105 is designed for space-constrained applications without sacrificing performance. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that this product meets rigorous industry specifications for reliability and performance.

For detailed technical specifications, application notes, and support resources, interested customers can visit the Analog Devices website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess