EN
  • EN
  • DE

AD6655ABCPZ-105

Part No AD6655ABCPZ-105
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 105MSPS 64LFCSP / RF IC IF Diversity Receiver CDMA, EDGE, GSM 0Hz ~ 450MHz Sample Rates to 105MSPS 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function IF Diversity Receiver
Frequency 0Hz ~ 450MHz
RF Type CDMA, EDGE, GSM
Secondary Attributes Sample Rates to 105MSPS
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 909596-AD6655ABCPZ-105
Ultra Librarian 3D Model Ultra Librarian AD6655ABCPZ-105 CAD Model

Description

Product Overview: AD6655ABCPZ-105 from Analog Devices Inc.

The AD6655ABCPZ-105 is a high-performance intermediate frequency (IF) receiver from the renowned semiconductor manufacturer Analog Devices Inc. This component is designed to cater to the demanding requirements of communications applications that require exceptional dynamic range and signal fidelity.

Key Features:

  • High-Speed Analog-to-Digital Converter: The core of the AD6655ABCPZ-105 is a 14-bit ADC that operates at a sampling rate of 105 MSPS (Mega Samples Per Second), enabling accurate digitization of high-frequency signals.
  • Integrated Digital Downconverter (DDC): It includes a digital downconverter with a 32-bit numerically controlled oscillator (NCO) and decimation filters, making it ideal for converting high-frequency signals to lower frequencies with high precision.
  • Wide Dynamic Range: The device provides an excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring clear signal acquisition in noisy environments.
  • Flexible Interface Options: The AD6655ABCPZ-105 supports serial LVDS (Low-Voltage Differential Signaling) and parallel CMOS outputs, allowing easy integration with a variety of digital systems.
  • Programmable Functions: Users can program functions such as gain control, decimation rates, and bandwidth to tailor the device to specific application needs.
  • Power Efficiency: The product is designed for low power consumption, making it suitable for power-sensitive applications.

Applications:

The AD6655ABCPZ-105 is versatile and can be used in multiple applications, including:

  • Wireless infrastructure (GSM, EDGE, W-CDMA, LTE, CDMA2000)
  • Radar and satellite communications systems
  • Instrumentation and test equipment
  • Software-defined radios

Package and Quality:

The device is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. ensures that the AD6655ABCPZ-105 meets rigorous quality and performance standards, providing reliable operation in industrial and commercial environments.

For engineers and designers seeking a robust IF receiver with high-speed ADC capabilities, the AD6655ABCPZ-105 from Analog Devices Inc. is an exceptional choice that balances performance, integration, and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess