EN
  • EN
  • DE

AD664TE/883B

Part No AD664TE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD MONO 44CLCC / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number AD664
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 554081-AD664TE/883B
Ultra Librarian 3D Model Ultra Librarian AD664TE/883B CAD Model

Description

AD664TE/883B Monolithic 12-Bit Quad DAC

The AD664TE/883B is a state-of-the-art monolithic digital-to-analog converter (DAC) developed by Analog Devices Inc., designed to deliver precision and high-performance in a variety of demanding applications. This integrated circuit is part of the ADI's military-grade product line, ensuring reliability and robustness in extreme conditions, making it an ideal choice for aerospace, defense, and other high-reliability industries.

Featuring a quad 12-bit DAC configuration, the AD664TE/883B provides four independent voltage output channels, each capable of converting digital input into a corresponding analog voltage with exceptional accuracy. The device operates over a specified temperature range, which is critical for systems that must perform consistently in variable environments.

The AD664TE/883B is designed with a flexible architecture that allows for a variety of reference and output range configurations, catering to the specific needs of complex systems. Each DAC channel has its own double-buffered input register, which ensures smooth and glitch-free transitions of analog output values during updates.

One of the key features of the AD664TE/883B is its monotonic performance over the entire operating temperature range, which is essential for applications requiring precise and predictable analog outputs. The device also exhibits low power consumption, making it suitable for power-sensitive designs.

The robust design of the AD664TE/883B includes latch-up proof construction and electrostatic discharge (ESD) protection, providing enhanced durability and longevity. With its ceramic dual in-line package (CERDIP), the product is designed for high-reliability soldering processes and is compatible with standard insertion equipment.

Integrating the AD664TE/883B into a system is straightforward, thanks to its TTL/CMOS-compatible digital inputs and clear documentation provided by Analog Devices Inc. The product's data sheet and application notes offer comprehensive guidance on usage, including interfacing techniques, power supply considerations, and layout recommendations for optimal performance.

In summary, the AD664TE/883B from Analog Devices Inc. is a versatile, high-quality DAC solution for applications where precision, reliability, and performance are paramount. Its military-grade design and extensive feature set make it a top choice for engineers looking to implement robust analog outputs in their systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6567 $68.2835
11+ $11.2058 $123.2638
16+ $10.8558 $173.6928
22+ $10.5059 $231.1298
29+ $10.1548 $294.4892
39+ $9.1049 $355.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess