EN
  • EN
  • DE

SI5040-D-ZM7

Part No SI5040-D-ZM7
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Skyworks Solutions Inc.
Series Si5040
Package Bulk
Product Status Last Time Buy
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 11.35Gbps
Voltage - Supply 1.62V ~ 1.89V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFLGA
Supplier Device Package 32-LGA (5x5)
Standard Package 1 pcs
Win Source Part Number 1131498-SI5040-D-ZM7
Ultra Librarian 3D Model Ultra Librarian SI5040-D-ZM7 CAD Model

Description

The Skyworks Solutions Inc. Si5040 Transceiver, with Win Source Part Number 1131498-SI5040-D-ZM7, is an integrated circuit specifically designed for interface applications by Skyworks Solutions Inc.

  • Category: Drivers, Receivers, Transceivers
  • Series: Si5040
  • Package: Bulk
  • Standard Package Quantity: 1 pc
  • Data Rate: 11.35Gbps
  • Voltage Supply Range: 1.62V to 1.89V
  • Mounting Type: Surface Mount
  • Package/Case: 32-VFLGA
  • Supplier Device Package: 32-LGA (5x5)
  • Operating Temperature Range: -40°C to 95°C (TA)
  • Product Status: Last Time Buy

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess