EN
  • EN
  • DE

AD6624AABC

Part No AD6624AABC
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Four-channel, 100 Msps Digital Receive Signal Processor (rsp)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Silver, Tin
Length 15 mm
Mount Surface Mount
Packaging Bulk
RoHS Non-Compliant
Width 15 mm
Win Source Part Number 1026547-AD6624AABC
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6624AABC CAD Model

Description

The AD6624AABC is a high-performance, quad-channel digital downconverter (DDC) from the renowned semiconductor manufacturer Analog Devices Inc. This advanced component is engineered to meet the demanding requirements of wireless communication systems, such as base stations for mobile networks, point-to-point communication links, and sophisticated defense communication systems.

Key Features

  • Quad-Channel Architecture: The AD6624AABC features four independent channels, allowing for simultaneous processing of multiple signal streams, which is essential for multi-antenna systems and MIMO configurations.
  • High Dynamic Range: With its exceptional dynamic range, this DDC ensures excellent performance even in environments with high interference, making it ideal for both commercial and military applications.
  • Programmable Decimation: The device offers programmable decimation rates, providing flexibility in bandwidth selection and enabling efficient data rate reduction for downstream processing.
  • Integrated Filtering: On-chip filtering reduces the need for external components, simplifying the design and reducing system complexity. The filters are programmable, allowing for customization to specific system requirements.

Applications

  • Wireless Base Stations
  • Software Defined Radios (SDR)
  • Point-to-point Microwave Links
  • Defense Communication Systems
  • Electronic Warfare and Signal Intelligence

The AD6624AABC is designed to interface seamlessly with Analog Devices' range of high-speed analog-to-digital converters (ADCs), creating a complete signal chain solution for data acquisition and processing. Its robust design ensures reliable operation in harsh environments, and its power efficiency contributes to lower overall system power consumption.

With its advanced features and proven performance, the AD6624AABC is a versatile component that provides a critical function in the signal processing chain, delivering the precision and reliability expected from a leading brand like Analog Devices Inc.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $528.6972 $528.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess