EN
  • EN
  • DE

AD6549BCPE

Part No AD6549BCPE
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171537-AD6549BCPE
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6549BCPE CAD Model

Description

The AD6549BCPE from Analog Devices Inc. is a high-performance component designed to meet the needs of advanced digital signal processing systems. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of electronic devices in various applications.

Key Features

  • Precision Engineering: The AD6549BCPE is engineered for precise and reliable performance, ensuring that it meets the stringent requirements of professional-grade electronics.
  • High-Speed Operation: With its ability to operate at high speeds, this product is ideal for applications that demand quick data processing and real-time responses.
  • Low Power Consumption: Despite its high-speed capabilities, the AD6549BCPE maintains low power consumption, making it suitable for energy-sensitive designs.
  • Durability: Manufactured with robust materials, the AD6549BCPE is built to last and withstand the rigors of continuous operation.
  • Integration-Friendly: The component is designed to be easily integrated into existing systems, providing a seamless upgrade path for enhancing device performance.

Applications

The versatility of the AD6549BCPE allows it to be used in a wide range of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Industrial Control Systems
  • Aerospace and Defense Electronics
  • High-Performance Computing

Technical Specifications

The AD6549BCPE boasts an array of technical specifications that highlight its advanced nature:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD6549BCPE
  • Category: Integrated Circuits (ICs)
  • Subcategory: Specialized ICs
  • Package Type: To be specified based on the datasheet
  • Operating Temperature Range: To be specified based on the datasheet

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD6549BCPE is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

For more detailed information, potential buyers are encouraged to review the product datasheet or contact Analog Devices Inc. directly for technical support and purchasing options.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
EPCOS (TDK)
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
ON Semiconductor
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Intersil
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess