EN
  • EN
  • DE

AD6493BCP

Part No AD6493BCP
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description IF Transceiver Subsystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171454-AD6493BCP
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6493BCP CAD Model

Description

Introducing the AD6493BCP from Analog Devices Inc.

The AD6493BCP is a cutting-edge integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is tailored to meet the rigorous demands of modern electronic systems, providing an optimal solution for a wide range of applications.

Key Features

  • Precision Performance: The AD6493BCP delivers accurate and reliable results, thanks to its precision-engineered design. It is built to provide consistent operation even under varying conditions, ensuring that your electronic systems perform at their best at all times.
  • High Integration: This product integrates multiple functions into a single chip, which helps to reduce the overall system complexity and footprint. This level of integration can lead to cost savings and improved reliability in your end applications.
  • Low Power Consumption: With energy efficiency in mind, the AD6493BCP is designed to operate with minimal power consumption. This makes it suitable for battery-powered devices and applications where power efficiency is critical.
  • Robust Design: Manufactured with the highest quality standards, the AD6493BCP is built to withstand harsh environments and conditions. Its robust design ensures long-term durability and stable performance over its lifespan.

Applications

The versatility of the AD6493BCP allows it to be used in various sectors, including:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Technical Specifications

The AD6493BCP boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: To be specified based on the exact model

With the AD6493BCP, Analog Devices Inc. continues its tradition of delivering high-quality components that push the boundaries of innovation. Whether you're developing advanced communication systems, automotive technology, or consumer electronics, the AD6493BCP is engineered to exceed your expectations and drive your success.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Intersil
Need more? Email Us
ON Semiconductor
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess