EN
  • EN
  • DE

AD648TQ/883B

Part No AD648TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Low Power Dual Op Amp IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 1013492-AD648TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD648TQ/883B CAD Model

Description

Analog Devices AD648TQ/883B Precision Operational Amplifier

The AD648TQ/883B is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in precision electronic components. This particular model is designed to offer excellent accuracy and stability, making it an ideal choice for demanding applications that require precise signal conditioning, such as military, aerospace, and high-end industrial equipment.

Key Features

  • Dual Precision Op-Amp: The AD648TQ/883B features two independent precision operational amplifiers in a single package, providing versatility in a compact form factor.
  • High Precision: With its tight offset voltage specifications and low drift, this operational amplifier ensures high accuracy in signal amplification and processing tasks.
  • Low Noise: The device exhibits low noise performance, which is crucial for applications where signal integrity is paramount.
  • Wide Operating Range: It operates over a broad power supply range, accommodating various application requirements and simplifying power design considerations.
  • Military Grade: The "/883B" designation indicates that this component meets the stringent requirements of military specifications, ensuring reliability and performance under extreme conditions.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Control systems
  • Professional audio equipment
  • Military and aerospace electronics

The AD648TQ/883B is not just another operational amplifier; it is a testament to Analog Devices' commitment to providing high-quality, reliable components for critical applications. With its precision specifications and robust design, it stands out as a superior choice for engineers and designers who cannot afford to compromise on performance.

Whether it's for a sensitive medical device, a rugged piece of military hardware, or a high-fidelity audio system, the AD648TQ/883B brings the assurance of top-tier performance and consistency. By choosing this operational amplifier, you are selecting a component that will contribute to the excellence and longevity of your electronic designs.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess