EN
  • EN
  • DE

AD6481XS

Part No AD6481XS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description An AFE Chip, Part of the EAGLE ADSL CPE Chipset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171440-AD6481XS
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6481XS CAD Model

Description

The AD6481XS from Analog Devices Inc. is a state-of-the-art precision analog microcontroller that combines the functionality of a high-performance analog-to-digital converter (ADC) with the processing power of a microcontroller. This integrated solution is designed to cater to a wide range of applications that require precise data acquisition and real-time processing.

Key Features

  • High-Resolution ADC: The AD6481XS features a 24-bit Sigma-Delta ADC, offering exceptional accuracy and noise performance. This makes it ideal for precision measurement applications such as industrial control systems, medical instrumentation, and data acquisition systems.
  • Integrated Microcontroller: Equipped with a powerful ARM Cortex-M3 processor, the AD6481XS provides ample computational capabilities to handle complex algorithms and control tasks.
  • On-Chip Memory: With integrated memory, including Flash and SRAM, the device allows for efficient code and data storage, reducing the need for external memory components.
  • Robust Connectivity: A variety of communication interfaces, including SPI, I2C, UART, and USB, ensure flexible connectivity options for different system requirements.
  • Low Power Consumption: Designed for energy-sensitive applications, the AD6481XS maintains high performance while minimizing power consumption.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The AD6481XS is well-suited for a variety of applications that demand high precision and computational power. Its robust design is particularly beneficial in the fields of:

  • Industrial Automation
  • Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Portable Devices

Summary

The AD6481XS from Analog Devices Inc. is an all-in-one solution that offers precision data acquisition coupled with powerful processing capabilities. Its high-resolution ADC, integrated ARM Cortex-M3 processor, and extensive connectivity options make it an excellent choice for engineers looking to streamline their system design while maintaining high-performance standards. Whether it's for industrial automation, medical instrumentation, or any application requiring precise control and data processing, the AD6481XS is a reliable and versatile component that delivers exceptional results.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Intersil
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
AMIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess