EN
  • EN
  • DE

AD630BD

Part No AD630BD
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number AD630
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136669-AD630BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD630BD CAD Model

Description

Introducing the AD630BD Precision Lock-in Amplifier from Analog Devices Inc.

The AD630BD is a high-performance lock-in amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This versatile integrated circuit is tailored for applications requiring high sensitivity, dynamic range, and precise phase-sensitive detection. The AD630BD is an ideal solution for engineers and designers working on systems that demand accurate signal recovery in noisy environments.

Exceptional Performance and Flexibility

At the heart of the AD630BD lies its ability to perform precision phase-sensitive detection of weak signals even when masked by noise. This makes it perfect for applications such as synchronous detection, phase-locked loop, coherent demodulation, and amplitude modulation detection. The device offers unmatched flexibility with a programmable reference oscillator that allows phase-locked loop operation to 10 kHz, making it suitable for a wide range of modulation frequencies.

Key Features of the AD630BD

  • Precision Phase Detection: The AD630BD can detect phase differences with high accuracy, making it invaluable for precision measurement tasks.
  • Wide Dynamic Range: With an outstanding dynamic range, this lock-in amplifier can process signals from low microvolts up to volts level, ensuring reliable performance across various signal amplitudes.
  • Low Noise: The device boasts a low noise figure, which is critical for applications where the signal-to-noise ratio is a key concern.
  • Highly Configurable: Users can configure the AD630BD for both three-state and four-quadrant multiplication, adding to its versatility.
  • On-Chip Features: It includes an on-chip precision reference oscillator and two matched wideband voltage followers, streamlining design and reducing external component requirements.

Applications

The AD630BD is suitable for a variety of applications, including:

  • Medical instrumentation
  • Signal recovery in communications
  • Vibration analysis
  • Network analysis
  • Audio signal processing

With its robust design and high accuracy, the AD630BD from Analog Devices Inc. stands out as a premium choice for engineers and researchers who require the best in signal conditioning and phase-sensitive detection.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5675 $67.5675
3+ $55.4400 $166.3200
4+ $53.7075 $214.8300
5+ $51.9750 $259.8750
6+ $50.2425 $301.4550
8+ $45.0450 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess