EN
  • EN
  • DE

AD629BRZ

Part No AD629BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage, Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Slew Rate 2.1V/μs
-3db Bandwidth 500kHz
Voltage - Input Offset 100μV
Supply Current 900μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD629
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136667-AD629BRZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD629
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD629BRZ CAD Model

Description

The AD629BRZ is a high-performance difference amplifier from Analog Devices Inc., designed to accurately measure small differential voltages in the presence of high common-mode voltages. This precision amplifier is a crucial component in applications such as motor control, battery monitoring, and data acquisition systems, where precise voltage measurements are essential for operational accuracy and safety.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The AD629BRZ boasts an impressive CMRR of 86 dB (min) at 60 Hz, which allows it to reject high common-mode noise and focus on the differential signal of interest.
  • Wide Input Common-Mode Voltage Range: It can handle a common-mode voltage range of ±270 V, making it versatile for various industrial applications where large common-mode voltages are encountered.
  • Low Offset Voltage: The device offers a low offset voltage, enhancing the accuracy of measurements and reducing the need for additional calibration.
  • Single or Dual Supply Operation: It can operate from a single supply of 4.5 V to 36 V or a dual supply of ±2.25 V to ±18 V, providing flexibility in system design.
  • Robust Design: The AD629BRZ is available in an 8-lead SOIC package, ensuring robustness and reliability in harsh industrial environments.

Applications

With its ability to accurately measure differential signals in the presence of high common-mode voltages, the AD629BRZ is ideal for a wide range of applications:

  • Isolation amplifiers for data acquisition
  • Battery stack voltage monitoring
  • Motor control feedback systems
  • Current sensing in power supplies
  • Industrial process controls

Conclusion

The AD629BRZ from Analog Devices Inc. is a versatile, high-precision difference amplifier that delivers reliable performance in demanding applications. Its robust design, combined with its ability to reject high common-mode noise, makes it an excellent choice for engineers looking for accurate voltage measurement solutions.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9893 $54.9465
10+ $10.2938 $102.9380
16+ $9.9460 $159.1360
22+ $9.2505 $203.5110
29+ $8.9027 $258.1783
36+ $8.5550 $307.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess