EN
  • EN
  • DE

AD6190ARS

Part No AD6190ARS
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description CORDLESS TELEPHONE BASEBAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Series AD6190
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FSK
Frequency 902MHz ~ 928MHz
Power - Output 4.5dBm
Voltage - Supply 3V ~ 4.6V
Current - Receiving 270µA ~ 59mA
Current - Transmitting 270µA ~ 93mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 62 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37173-AD6190ARS
Ultra Librarian 3D Model Ultra Librarian AD6190ARS CAD Model

Description

AD6190ARS Chip

The AD6190ARS is a state-of-the-art integrated circuit from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to meet the rigorous demands of advanced electronic systems, providing a combination of features that enhance performance, reliability, and functionality.

Key Features

  • High Precision: The AD6190ARS offers exceptional accuracy and stability, making it suitable for precision applications that require high levels of detail and exactitude.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Robust Integration: The chip integrates multiple functions and features that would typically require several discrete components, saving space and simplifying design complexity.

Applications

The versatility of the AD6190ARS allows it to be used in a wide range of applications, including:

  • Medical instrumentation
  • Industrial automation and control systems
  • Precision data acquisition systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

Parameter Value
Supply Voltage X.XX V to X.XX V
Operating Temperature -XX°C to +XXX°C
Package Type Surface-Mount

With the AD6190ARS, Analog Devices Inc. continues to demonstrate its commitment to delivering superior products that push the boundaries of performance and efficiency. For detailed technical specifications, application notes, and support resources, please visit the official product page or contact Analog Devices directly.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess