EN
  • EN
  • DE

AD607ARS-REEL

Part No AD607ARS-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR IF SUBSYSTEM 3V 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Purpose Receiver IF Subsystem
Frequency 500MHz
RF Type Cellular, GSM, CDMA, TDMA, TETRA
Secondary Attributes -8dBm Input Third Order Intercept
Case / Package 20-SSOP
Win Source Part Number 134910-AD607ARS-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD607ARS-REEL CAD Model

Description

The AD607ARS-REEL is a high-performance, low power mixer/IF gain block that is part of a family of monolithic ICs from Analog Devices Inc. Designed to operate from a 3 V supply, it is an ideal choice for battery-operated and portable applications. This integrated circuit is engineered to provide a flexible solution for a wide range of radio frequency (RF) and intermediate frequency (IF) applications.

Key Features

  • Frequency Range: The AD607ARS-REEL is designed to operate at a frequency range that is suitable for various communication standards, making it a versatile choice for designers.
  • Low Power Consumption: With operation from a 3 V supply, this device is optimized for low power consumption, extending battery life in portable devices.
  • High Integration: The device integrates a mixer, an IF amplification stage, and a RSSI (Received Signal Strength Indicator) function, reducing the need for additional external components and simplifying design.
  • Adjustable Gain: The gain of the IF amplification stage can be adjusted, providing designers with the flexibility to tailor the performance to their specific application needs.
  • Small Footprint: Offered in a compact package, the AD607ARS-REEL is designed to occupy minimal board space, which is crucial for space-constrained applications.

Applications

The AD607ARS-REEL is well-suited for a variety of applications where size, cost, and power consumption are critical considerations. These include:

  • Portable and handheld radios
  • Wireless communication devices
  • IF processing in RF systems
  • Battery-powered equipment
  • Spread spectrum communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD607ARS-REEL is manufactured to the highest standards, ensuring consistent performance and durability for the most demanding applications.

Ordering Information

The product is available in a tape and reel format for automated assembly processes, denoted by the "REEL" suffix in the part number. For ordering information, availability, and pricing, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4215 $72.1075
9+ $13.4911 $121.4199
14+ $13.0259 $182.3626
20+ $12.0955 $241.9100
25+ $11.6303 $290.7575
32+ $11.1651 $357.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess