EN
  • EN
  • DE

AD600ARZ-R7

Part No AD600ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Series X-AMP®
Package Reel - TR
Family Name AD600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD600ARZ-R7-ND, AD600ARZ-R7CT, AD600ARZ-R7TR, AD600ARZ-R7DKR
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845687-AD600ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD600ARZ-R7 CAD Model

Description

The AD600ARZ-R7 is a highly integrated, low noise, dual-channel Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc. This precision electronic component is specifically engineered to provide flexible, high-performance solutions for a wide range of analog signal processing applications. The AD600ARZ-R7 is particularly well-suited for use in medical imaging systems, radar, IF and baseband signal processing, and professional audio equipment.

Key Features

  • Dual Independent Channels: The AD600ARZ-R7 offers two independent channels, each with its own variable gain control, enabling it to process multiple signals simultaneously or to provide a differential signal processing capability.
  • Wide Gain Range: With an adjustable gain range from 0 dB to +40 dB, this VGA allows for precise control over signal amplification, making it highly adaptable to different signal levels.
  • Low Noise Performance: The device is designed to exhibit low noise characteristics, minimizing signal distortion and ensuring high-fidelity signal amplification.
  • Linear-in-dB Gain Control: The gain control is linear in dB, which simplifies the control interface and provides consistent gain changes over the control voltage range.
  • High Bandwidth: The AD600ARZ-R7 features a high bandwidth, ensuring that signals are amplified without significant delay or phase distortion.

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number AD600ARZ-R7 Package / Case SOIC-16 Operating Temperature -40°C to +85°C Supply Voltage ±5 V

The AD600ARZ-R7 is available in a robust, surface-mount SOIC-16 package, which makes it suitable for compact and high-density circuit designs. With its combination of features and performance, the AD600ARZ-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and versatile VGA solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess