EN
  • EN
  • DE

AD592BNZ

Part No AD592BNZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG CURR TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -25°C to 105°C
Output Type Analog Current
Supply Voltage - Operating 4 V to 30 V
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 25°C
Temperature Range - Operating -25°C to 105°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 086324-AD592BNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD592BNZ CAD Model

Description

AD592BNZ Temperature Transducer

The AD592BNZ is a precision integrated-circuit temperature transducer from Analog Devices Inc. that offers excellent performance in a wide range of applications. This device provides a linear temperature proportional current output, making it a versatile component for temperature sensing and control systems.

Constructed with the reliability and precision synonymous with Analog Devices, the AD592BNZ operates by producing a current output that is directly proportional to the absolute temperature. With a temperature proportional bandwidth from -25°C to +105°C, this device is designed to deliver a highly accurate and stable temperature reading, with a typical nonlinearity of only ±0.3°C.

The device is encapsulated in a compact, hermetically sealed TO-92 package, ensuring robust performance in a variety of harsh environmental conditions. The small footprint of the AD592BNZ makes it an ideal choice for space-constrained applications, while its simple three-terminal connection facilitates easy integration into existing circuits.

One of the key features of the AD592BNZ is its ease of use. The device requires no external calibration or trimming to provide typical accuracies of ±0.5°C at room temperature and ±1.5°C over the full temperature range. This simplicity allows designers to reduce system complexity and increase reliability. Moreover, the AD592BNZ can be powered from a single supply of 4 V to 30 V, making it compatible with most standard supply voltages and eliminating the need for dual supplies.

Applications for the AD592BNZ are diverse and include medical instrumentation, environmental controls, HVAC systems, and industrial process control. Its high precision and stability make it an excellent choice for temperature compensation in circuits where temperature drift is a concern.

Overall, the AD592BNZ from Analog Devices Inc. stands out as a high-performance, reliable, and easy-to-use temperature transducer, suitable for a broad range of temperature sensing applications.

For more information, datasheets, and support, visit the Analog Devices official website or contact their support team.

You May Also Be Interested in

Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2751 $54.2751
3+ $44.5334 $133.6002
4+ $43.1418 $172.5672
5+ $41.7501 $208.7505
7+ $40.3584 $282.5088
9+ $36.1834 $325.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,033 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess