The AD590LH/883 is a high-precision, monolithic temperature transducer from Analog Devices Inc. Designed to provide a linear current output proportional to absolute temperature, this integrated circuit is an essential component for a wide range of temperature sensing applications.
Key Features
- High Accuracy: Offers excellent temperature accuracy and stability, ensuring reliable performance in critical applications.
- Linear Current Output: Delivers a current output of 1µA/K, translating to direct temperature measurement without the need for complex signal conditioning.
- Wide Temperature Range: Capable of operating over a temperature range of -55°C to +150°C, suitable for various environments.
- Robust Package: Encased in a hermetically sealed package, the AD590LH/883 is designed to withstand harsh conditions and provide long-term reliability.
- Easy to Use: Requires minimal external components for operation, simplifying the design and integration process.
- Military Grade: Meets the stringent requirements of the 883 military specification, ensuring performance under extreme conditions.
Applications
The AD590LH/883 is versatile and can be used in various high-reliability applications, including:
- Industrial process control systems
- Precision temperature measurement
- Electronic thermometers
- Temperature compensation in circuits
- Aerospace and military systems
Technical Specifications
Parameter
Value
Output Current
1µA/K
Temperature Range
-55°C to +150°C
Accuracy
±0.5°C @ +25°C
Supply Voltage
4V to 30V
Package
Hermetically Sealed
With its robust construction and precise output, the AD590LH/883 from Analog Devices Inc. stands out as a reliable choice for temperature measurement in demanding applications.