EN
  • EN
  • DE

AD589MH

Part No AD589MH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO51-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 5mA
Tolerance -2.83%, +1.22%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 5μVrms
Current - Cathode 50μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-51-2
Win Source Part Number 198573-AD589MH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD589MH CAD Model

Description

Introducing the AD589MH Voltage Reference from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the AD589MH, a monolithic two-terminal IC that provides a precise 1.235-volt temperature-compensated voltage reference. The device operates as a bandgap voltage reference and is designed for stable and reliable performance across a wide range of operating conditions.

The AD589MH stands out with its low dynamic impedance and excellent temperature stability, making it an ideal choice for precision voltage reference applications in both digital and analog circuits. With its high accuracy and stability, the AD589MH is well-suited for use in power supplies, instrumentation, and data acquisition systems.

Key Features of the AD589MH:

  • Output Voltage: Precisely 1.235 volts over the full military temperature range.
  • Temperature Range: The device is operational over a wide temperature range, ensuring consistent performance in various environments.
  • Low Dynamic Impedance: The impedance of the output is less than 1 ohm, which is relatively low and improves the stability of the reference voltage under varying load conditions.
  • High Stability: Exhibits less than 10 ppm/°C temperature coefficient, providing a reliable reference point for precision applications.
  • Package Options: Available in a hermetically sealed metal can, the AD589MH is designed to withstand harsh conditions and ensure long-term reliability.

Applications:

  • Portable Instrumentation
  • Data Conversion
  • Power Supplies
  • Industrial Control Systems
  • Precision Calibration Systems

The AD589MH from Analog Devices Inc. is an exceptional choice for designers requiring a dependable and precise voltage reference. Its robust design and consistent performance under varying conditions make it a versatile component for a multitude of applications. Whether you are designing a sophisticated measurement instrument or a simple power supply, the AD589MH provides the accuracy and reliability needed to ensure your system operates at its best.

For detailed specifications and application guidance, refer to the official datasheet provided by Analog Devices Inc. and consider the AD589MH for your next project's voltage reference needs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess