EN
  • EN
  • DE

AD589JR-REEL

Part No AD589JR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2-Terminal IC 1.2 V Reference / V-Ref Precision 1.235V 5mA 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171371-AD589JR-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD589
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD589JR-REEL CAD Model

Description

Product Overview: AD589JR-REEL by Analog Devices Inc.

The AD589JR-REEL from Analog Devices Inc. is a high-precision, low-power voltage reference that offers a fixed 1.235V output voltage. This device is part of a series of two-terminal IC voltage references that operate at a current range from 50 µA to 5 mA. With its superior stability and low noise characteristics, the AD589JR-REEL is an ideal choice for precision data conversion systems and battery-powered equipment.

Key Features

  • Output Voltage: Provides a stable 1.235V output, which is both accurate and reliable over time and temperature variations.
  • Low Operating Current: Functions efficiently within a wide operating current range of 50 µA to 5 mA, making it suitable for battery-operated devices.
  • High Accuracy: Offers high accuracy with minimal deviation, ensuring precise performance for critical applications.
  • Temperature Stability: Exhibits excellent temperature stability, maintaining consistent performance across a broad range of operating conditions.
  • Package: Available in a compact, surface-mount package that is suitable for automated assembly processes, and it comes in a tape and reel format for ease of handling and manufacturing.
  • Low Noise: The device is designed to have low noise output, which is crucial for sensitive electronic applications.

Applications

The AD589JR-REEL voltage reference is widely used in various applications, including:

  • Precision data systems
  • Battery-powered and portable devices
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Instrumentation and test equipment
  • Power supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD589JR-REEL is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial applications. Customers can trust in the reliability and performance of this voltage reference to deliver consistent results time after time.

With its robust design and versatile application range, the AD589JR-REEL from Analog Devices Inc. is an essential component for designers who require a stable and precise voltage reference in their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8667 $60.2007
50+ $2.3527 $117.6350
77+ $2.2788 $175.4676
105+ $2.2049 $231.5145
136+ $2.1321 $289.9656
182+ $1.9115 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess