EN
  • EN
  • DE

AD588BD

Part No AD588BD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032745-AD588BD
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD588BD CAD Model

Description

The AD588BD from Analog Devices Inc. is a high-precision voltage reference that has set the standard for dual-output, bipolar 10 V references. This exceptional device offers both high accuracy and low temperature coefficients, making it an ideal choice for demanding applications that require a stable voltage reference over a wide temperature range.

Key Features

  • Output Voltage: The AD588BD provides a precise 10 V output, which can be adjusted over a ±0.5% range with minimal effect on temperature stability.
  • Temperature Coefficient: Featuring an impressive low temperature coefficient of 5 ppm/°C max over a full −55°C to +125°C temperature range, the AD588BD ensures reliable performance under varying conditions.
  • Long-Term Stability: With an exemplary long-term stability of 25 ppm/√kHr (typical), this voltage reference is designed for applications where consistency over time is critical.
  • Dual Outputs: The AD588BD provides both positive and negative 10 V outputs, offering flexibility for systems that require a bipolar reference.
  • Low Noise: It exhibits low noise characteristics, with a typical output noise of 10 µV p-p (0.1 Hz to 10 Hz), making it suitable for high-resolution data conversion and measurement systems.

Applications

The AD588BD is widely used in precision data systems, such as:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial process control systems
  • Precision instrumentation
  • Automatic test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD588BD is no exception. It is manufactured using a combination of bipolar and CMOS technologies, which is part of the Analog Devices, Inc., XFCB2 process. This device is available in a 14-lead ceramic dual in-line package (DIP) and is specified for operation from −55°C to +125°C, ensuring its reliability in a wide range of environments and applications.

Ordering Information

For detailed specifications, sample requests, or to place an order for the AD588BD High Precision Voltage Reference, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess