EN
  • EN
  • DE

AD588AQ

Part No AD588AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PROG 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±5V, ±10V
Output Current 10mA
Tolerance ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 10mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 076929-AD588AQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588AQ CAD Model

Description

The AD588AQ represents a pinnacle of voltage reference technology from Analog Devices Inc., offering exceptional precision and stability for critical applications. It is the go-to component for engineers requiring a reliable reference voltage in their circuit designs.

Key Features

  • High Accuracy: The AD588AQ offers an impressive initial accuracy of ±1 mV max for B Grade and ±2 mV max for T Grade, ensuring precise voltage reference for the most demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 1.5 ppm/°C for B Grade and 3 ppm/°C for T Grade, it guarantees a stable output across a wide temperature range, making it ideal for both industrial and commercial environments.
  • Excellent Long-Term Stability: The AD588AQ exhibits long-term stability of 25 ppm/1000 hours at 125°C, a testament to its reliability and consistency over time.
  • Dual Output Voltages: This component provides both 10 V and –10 V outputs, which can be used independently or in combination to suit various application needs.
  • Low Noise: The AD588AQ features low noise of 1.0 μV p-p (0.1 Hz to 10 Hz) which is crucial for high precision instrumentation and measurement systems.
  • Wide Supply Range: It operates efficiently with a wide supply range of ±11.4 V to ±18 V, providing flexibility in system power design.

Applications

The AD588AQ is ideally suited for high-end applications that require the highest level of precision and stability. These include:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial process controls
  • Calibration equipment
  • Medical instrumentation

Product Specifications

Parameter Value Initial Accuracy ±1 mV max (B Grade) Temperature Coefficient 1.5 ppm/°C (B Grade) Long-Term Stability 25 ppm/1000 hr at 125°C Output Voltage Noise 1.0 μV p-p (0.1 Hz to 10 Hz) Supply Range ±11.4 V to ±18 V

With its unmatched performance and quality, the AD588AQ from Analog Devices Inc. is the definitive choice for professionals who cannot afford to compromise on precision and stability in their systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess