EN
  • EN
  • DE

AD587TQ

Part No AD587TQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE, 10V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Reference Type Series, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Voltage - Input 36V
Current - Supply 4mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD587
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553889-AD587TQ
Ultra Librarian 3D Model Ultra Librarian AD587TQ CAD Model

Description

The AD587TQ from Analog Devices Inc. represents the pinnacle of precision voltage reference technology, designed to cater to the stringent requirements of high-performance data converters, industrial automation systems, and precision instrumentation. This exemplary component offers a series of features that make it a reliable choice for applications where accuracy and stability are paramount.

Key Features

  • High Output Voltage: The AD587TQ provides a stable and precise 10 V output, making it suitable for systems that require a high reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient as low as 1.0 ppm/°C, users can expect minimal deviation in output over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Excellent Long-Term Stability: Over time, the AD587TQ exhibits superior stability, a critical feature for applications that demand long-term reliability without frequent recalibration.
  • Low Noise: The low noise specification of the AD587TQ minimizes the impact of voltage reference fluctuations on sensitive circuitry, contributing to overall system precision.
  • High Load-Driving Capability: This voltage reference can drive up to 10mA, allowing it to power multiple devices or stages within a circuit without the need for an additional buffer amplifier.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial control systems
  • Automated test equipment
  • Battery-powered instrumentation

Product Specifications

Parameter Value Output Voltage 10 V Temperature Coefficient 1.0 ppm/°C Long-Term Stability 35 ppm/1000 hrs Load Regulation 10 ppm/mA Noise (10 Hz to 10 kHz) 4 µV p-p/V

The AD587TQ is a testament to Analog Devices Inc.'s commitment to providing high-quality, dependable components for advanced electronic systems. Its robust design and consistent performance make it an indispensable part of any precision voltage application.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess