EN
  • EN
  • DE

AD587LNZ

Part No AD587LNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Prec V-ref 10V Ln 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Output Voltage 10 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Channels 1
Number of Pins 8
Output Current 10 mA
Output Voltage 10 V
Packaging Rail/Tube
Quiescent Current 4 mA
RoHS Compliant
Temperature Coefficient 5 ppm/°C
Win Source Part Number 1215675-AD587LNZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD587LNZ CAD Model

Description

Introducing the AD587LNZ High Precision Voltage Reference

The AD587LNZ is a cutting-edge product from Analog Devices Inc., renowned for its high precision and stability. This voltage reference component is an essential building block in precision measurement, data acquisition, and control systems. It offers a series of features that make it stand out in the market for applications demanding the highest level of accuracy and reliability.

Key Features

  • High Output Voltage: The AD587LNZ provides a 10V output, which serves as a stable reference for various applications.
  • Low Noise: With an impressively low noise level, this voltage reference ensures a clean signal for sensitive electronic equipment.
  • Excellent Temperature Stability: The device boasts a temperature coefficient as low as 5 ppm/°C, making it reliable across a wide range of operating conditions.
  • Long-Term Stability: The AD587LNZ is designed to maintain its accuracy over time, ensuring consistent performance for the lifespan of your application.
  • Trimming Capability: Users can fine-tune the output voltage to meet specific requirements, thanks to the trimmable feature.
  • High Load-Drive Capability: This component can drive up to 10mA of load current, making it versatile for various circuit configurations.

Applications

The AD587LNZ is ideal for high-end applications where precision is paramount. It is commonly used in:

  • Precision instrumentation
  • High-resolution data converters
  • Industrial control systems
  • Battery-powered devices
  • Automated test equipment

Product Specifications

The AD587LNZ is offered in a robust 8-lead PDIP package, ensuring it can be integrated into a variety of design layouts. Its operating temperature range from -55°C to +125°C allows for deployment in environments with extreme temperature variations.

Analog Devices Inc. is a trusted name in the field of high-performance integrated circuits. The AD587LNZ embodies their commitment to quality and precision, making it an excellent choice for engineers and designers looking to build systems with stringent voltage reference requirements. With its combination of high precision, stability, and versatility, the AD587LNZ is poised to be a valuable component in your next high-performance electronic design.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess