EN
  • EN
  • DE

AD587JRZ

Part No AD587JRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 13.5 V to 36 V
Operating Supply Current 4mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139905-AD587JRZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Automation & Process Control, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian AD587JRZ CAD Model

Description

The AD587JRZ is a high-precision voltage reference component manufactured by Analog Devices Inc., known for its exceptional stability and accuracy. Designed to serve in the most demanding of applications, this voltage reference provides a fixed output voltage of 10V with an impressive initial accuracy of ±5 mV.

Key Features:

  • High Output Voltage Accuracy: The AD587 offers an initial accuracy of ±5 mV, which is ideal for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5 ppm/°C, the AD587 ensures stable performance over a wide temperature range.
  • Low Noise: It boasts a low noise performance of 4 µV p-p (0.1 Hz to 10 Hz), making it suitable for sensitive electronic circuits.
  • High Output Current: The device can supply up to 10 mA of output current, allowing it to drive high load capacities.
  • Long-Term Stability: Exhibiting long-term stability, the AD587 typically shows less than 15 ppm/√kHr, ensuring reliability over time.
  • Wide Operating Temperature Range: The device operates effectively across a temperature range of -55°C to +125°C, catering to extreme conditions.
  • Flexible Power Supply: It is compatible with power supplies ranging from ±4.5 V to ±18 V, providing versatility in various circuit designs.

Applications:

The AD587JRZ is a versatile component that can be used in a variety of high-performance applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Battery-powered equipment
  • Portable instrumentation

Its robust design and reliable performance make the AD587JRZ an excellent choice for engineers and designers looking to integrate a stable voltage reference in their precision circuits. With its combination of accuracy, stability, and versatility, the AD587JRZ from Analog Devices Inc. stands out as a top-tier component for critical electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6346 $58.5384
9+ $12.0079 $108.0711
13+ $11.6326 $151.2238
18+ $11.2574 $202.6332
23+ $10.8821 $250.2883
31+ $9.7564 $302.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess