EN
  • EN
  • DE

AD586LRZ-REEL7

Part No AD586LRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767220-AD586LRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD586LRZ-REEL7 CAD Model

Description

Product Overview: AD586LRZ-REEL7 from Analog Devices Inc.

The AD586LRZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the AD586 series and comes in a tape and reel package, making it suitable for automated assembly processes. It is designed to provide a stable and accurate reference voltage for various applications, including data acquisition systems, digital voltmeters, and high-resolution converters.

Key Features

  • Precision Reference: The AD586 offers a high level of accuracy with its low temperature coefficient, ensuring minimal deviation over a wide range of temperatures. This makes it an ideal choice for precision applications.
  • Output Voltage: It provides a fixed output voltage of 5V with a tight tolerance, facilitating reliable and consistent performance in electronic circuits.
  • Low Dropout Voltage: The device operates efficiently with a low dropout voltage, which means it can regulate the output voltage even when the input voltage is very close to the output voltage.
  • High Load-Drive Capability: The AD586LRZ-REEL7 is capable of driving high loads, making it versatile for a wide range of applications that require a robust voltage reference.
  • Stability: It offers long-term stability and low noise, contributing to the overall reliability of the systems it is integrated into.
  • Package Type: The component is available in a compact SOIC package, which is suitable for space-constrained applications.

Applications

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation
  • Analog-to-digital and digital-to-analog converters

The AD586LRZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precise electronic components. Its robust design and consistent performance make it a preferred choice for engineers and designers looking to build reliable and accurate electronic systems. With its ease of integration and proven track record, the AD586LRZ-REEL7 is an essential building block for any application requiring a stable voltage reference.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0891 $56.1782
5+ $23.0475 $115.2375
7+ $22.3273 $156.2911
10+ $21.6070 $216.0700
12+ $20.8868 $250.6416
17+ $18.7261 $318.3437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 671 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess