EN
  • EN
  • DE

AD586JQ

Part No AD586JQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 076925-AD586JQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586JQ CAD Model

Description

Product Overview: AD586JQ by Analog Devices Inc.

The AD586JQ represents a pinnacle of precision in voltage reference technology, manufactured by the renowned Analog Devices Inc. This high-precision monolithic voltage reference is a part of the AD586 series, known for their exceptional stability and accuracy. The AD586JQ is an essential component for applications requiring a stable reference voltage, such as digital voltmeters, precision power supplies, and analog-to-digital converters.

With an output voltage of 5V, the AD586JQ offers a tight initial accuracy of ±0.15%, ensuring that the devices it powers operate with the highest degree of precision. The temperature coefficient is as low as 10 ppm/°C, which means that the output voltage remains remarkably stable across a wide temperature range. This makes the AD586JQ an ideal choice for systems that must perform consistently in varying environmental conditions.

The device is encapsulated in a hermetically sealed ceramic DIP package, which provides excellent long-term stability and protection against harsh environmental factors. The AD586JQ also features a low dropout performance, which means it can maintain accurate output even with a minimal difference between the input and output voltages. This low dropout voltage makes the AD586JQ particularly useful in battery-powered devices where power efficiency is critical.

Furthermore, the AD586JQ boasts a low output noise of just 10 μV p-p (0.1 Hz to 10 Hz), contributing to its use in high-precision applications where noise can significantly impact performance. It also has a trimmable output, allowing users to fine-tune the voltage to meet specific requirements, adding an extra layer of customization for specialized applications.

Overall, the AD586JQ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of precision, stability, and flexibility make it a top choice for engineers and designers looking to build accurate and dependable systems.

For detailed specifications and application guidance, it is recommended to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess