EN
  • EN
  • DE

AD586ARZ-REEL7

Part No AD586ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141609-AD586ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586ARZ-REEL7 CAD Model

Description

Product Overview: AD586ARZ-REEL7 - High Precision Voltage Reference

The AD586ARZ-REEL7 is a state-of-the-art monolithic voltage reference from Analog Devices Inc., renowned for its high precision and stability. This product is a part of the AD586 series, which features a laser-trimmed, temperature-compensated zener diode and operational amplifier integrated on a single chip. The AD586ARZ-REEL7 comes in a convenient tape and reel packaging, making it suitable for automated assembly processes, and the "RZ" suffix denotes the SOIC package type.

Key Features

  • Output Voltage: The AD586 offers a fixed output voltage of 5V with an impressive accuracy. This makes it an excellent choice for providing a stable reference in precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the AD586ARZ-REEL7 ensures minimal deviation in output voltage across a wide temperature range, enhancing the reliability of the end application.
  • High Load-Drive Capability: This component can source up to 10 mA of output current and sink up to -5 mA, catering to a broad spectrum of load conditions.
  • Low Noise: The AD586ARZ-REEL7 boasts a low noise performance, which is critical for sensitive electronic applications where signal integrity is paramount.
  • Long-Term Stability: The device demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Wide Operating Range: It operates effectively over a supply range of 4.5V to 30V, providing flexibility in various power supply scenarios.

Applications

The AD586ARZ-REEL7 is ideal for high-end instrumentation, precision data acquisition systems, and industrial automation. It is also well-suited for battery-powered devices, due to its low power consumption, and can be used in control systems, A/D and D/A converters, and power supply monitoring.

Quality and Reliability

Analog Devices Inc. is committed to providing top-quality products. The AD586ARZ-REEL7 is built to meet stringent industry standards, ensuring high reliability and performance consistency for the most demanding applications.

Whether you're designing a sophisticated measurement device or a robust control system, the AD586ARZ-REEL7 from Analog Devices Inc. offers the precision and durability needed to achieve exceptional results.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0200 $64.0400
4+ $26.2728 $105.0912
6+ $25.4518 $152.7108
9+ $24.6308 $221.6772
11+ $23.8098 $261.9078
15+ $21.3467 $320.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess