EN
  • EN
  • DE

AD584TH

Part No AD584TH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Pin Programmable Precision Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Programmable
Output Voltage 2.5V, 5V, 7.5V, 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 4.5 V ~ 30 V
Operating Supply Current 1mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
RoHS State Request Verification
Win Source Part Number 1136553-AD584TH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD584
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD584TH CAD Model

Description

Product Overview: AD584TH Precision Voltage Reference

The AD584TH from Analog Devices Inc. is a high-precision voltage reference, renowned for its stability and accuracy in critical applications. Designed to cater to a wide array of electronic systems, the AD584TH is a versatile component that provides a reliable benchmark voltage, ensuring the performance of analog circuits is maintained at optimal levels.

This device offers four selectable voltage outputs: 10.000 V, 7.500 V, 5.000 V, and 2.500 V, which can be accessed via a set of pins that allow users to choose the required reference voltage according to their specific circuit requirements. The flexibility provided by these multiple output options makes the AD584TH an ideal choice for calibration, testing, and control systems where precision is paramount.

With an initial accuracy of ±0.1% and temperature coefficient as low as 10 ppm/°C, the AD584TH ensures that the output voltage remains consistent and minimally affected by temperature variations. This high level of precision makes the AD584TH suitable for high-end instrumentation, data acquisition systems, and digital voltmeters, where even slight inaccuracies can significantly affect performance.

The AD584TH also features a hermetically sealed package, which guarantees its robustness and reliability in harsh environments. This characteristic, along with its extended temperature range operation, makes it a reliable choice for military and aerospace applications where components must withstand extreme conditions without compromising on precision.

For ease of integration, the AD584TH includes a series of protection features such as short-circuit and reverse-voltage protection, ensuring the longevity and safety of both the voltage reference and the surrounding circuitry. Its low quiescent current makes it suitable for battery-powered devices, where power efficiency is crucial.

In summary, the AD584TH from Analog Devices Inc. stands out as a high-precision, stable, and versatile voltage reference solution that is designed to meet the stringent requirements of a wide range of electronic applications. Its exceptional performance and robustness make it a trusted choice for engineers and designers looking for a reliable voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess