EN
  • EN
  • DE

AD581LH

Part No AD581LH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V TO5-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 13 V to 30 V
Operating Supply Current 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-5-3
Win Source Part Number 198567-AD581LH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD581LH CAD Model

Description

The AD581LH is a high-performance integrated circuit voltage reference from Analog Devices Inc. Designed to offer a precise 10V output, this component sets the standard for accuracy and stability in critical applications that demand the highest level of performance. With the AD581LH, engineers and designers can ensure the precision and reliability of their electronic systems.

Key Features

  • High Accuracy: The AD581LH boasts an impressive initial accuracy of ±0.05% for the J and K grades, ensuring that precision is maintained right from the start.
  • Temperature Stability: With a temperature coefficient as low as 10 ppm/°C, users can rely on consistent performance across a wide temperature range.
  • Low Noise: This device features low noise without the need for an external capacitor, making it ideal for noise-sensitive applications.
  • Long-Term Stability: Offering excellent long-term stability, the AD581LH ensures that the voltage reference remains consistent over time, reducing the need for recalibration.
  • High Output Current: Capable of sourcing up to 10 mA with no external components, the AD581LH can drive high-load applications with ease.

Applications

The AD581LH is well-suited for a variety of demanding applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Data acquisition systems
  • Operational amplifier circuitry
  • Calibration equipment

Package and Reliability

The robust construction of the AD581LH is available in a TO-5 hermetically sealed metal can, which ensures protection against harsh environmental conditions and enhances the reliability of the device. This packaging, combined with the inherent stability of the IC, makes the AD581LH a trusted choice for systems where failure is not an option.

Conclusion

With its exceptional accuracy, stability, and reliability, the AD581LH from Analog Devices Inc. is the go-to voltage reference for professionals seeking the highest standards in their electronic designs. Whether for industrial, medical, or precision instrumentation, the AD581LH delivers the performance you can count on.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess