EN
  • EN
  • DE

AD581JH

Part No AD581JH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 10mA 3-Pin TO-5 Tube / IC VREF SERIES 10V TO5-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 13 V to 30 V
Operating Supply Current 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-5-3
Win Source Part Number 076917-AD581JH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD581
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD581JH CAD Model

Description

The AD581JH is a high-precision, low-noise voltage reference from Analog Devices Inc., designed to offer a stable and reliable reference voltage for high-performance analog circuits. This integrated circuit (IC) is known for its exceptional stability and accuracy, making it a go-to choice for applications that demand a high degree of precision.

Key Features

  • Output Voltage: The AD581JH provides a fixed 10V output, which is maintained with a high level of accuracy over variations in temperature, load conditions, and time.
  • Temperature Coefficient: It boasts an impressive temperature coefficient, typically 10ppm/°C, ensuring minimal deviation in output voltage with changes in ambient temperature.
  • Load Regulation: The device exhibits excellent load regulation characteristics, making it capable of maintaining a stable output voltage even with fluctuating loads.
  • Low Noise: With its low noise output, the AD581JH is ideal for sensitive applications such as precision data conversion, medical instruments, and laboratory equipment.
  • High Stability: The long-term voltage stability of the AD581JH minimizes drift over time, which is critical for applications requiring consistent performance over the product's lifespan.

Applications

The AD581JH is versatile and can be used in a variety of applications. It is particularly well-suited for digital voltmeters, precision power supplies, reference standards for analog-to-digital (ADC) and digital-to-analog (DAC) converters, and any system where a stable reference voltage is crucial.

Package and Quality

The AD581JH comes in a TO-5 hermetically sealed package, ensuring robustness and resistance to environmental factors such as humidity and temperature. The quality of the device is backed by Analog Devices Inc.'s reputation for producing high-grade components that meet stringent industry standards.

Conclusion

In summary, the AD581JH voltage reference from Analog Devices Inc. sets the standard for precision and stability in critical electronic applications. Its robust design and consistent performance under varying conditions make it a reliable component for designers looking to ensure the accuracy and longevity of their systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7895 $61.5790
4+ $25.2632 $101.0528
7+ $24.4737 $171.3159
9+ $23.6843 $213.1587
11+ $22.8948 $251.8428
15+ $20.5264 $307.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess