EN
  • EN
  • DE

AD5815-1BCDZ-RL7

Part No AD5815-1BCDZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V IC Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171352-AD5815-1BCDZ-RL7
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD5815-1BCDZ-RL7 CAD Model

Description

Product Overview: AD5815-1BCDZ-RL7

The AD5815-1BCDZ-RL7 is a state-of-the-art integrated circuit (IC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD5815-1BCDZ-RL7
  • Package / Case: The device comes in a compact and robust package, ensuring durability and ease of integration into various systems.
  • RoHS: The product is compliant with the Restriction of Hazardous Substances (RoHS), making it environmentally friendly and safe for use in electronics.
  • Quality: Manufactured with the highest quality standards, this IC delivers exceptional performance and reliability.
  • Applications: Ideal for use in precision analog systems, the AD5815-1BCDZ-RL7 is versatile enough to be utilized in communications, medical, automotive, and industrial applications.

Performance and Durability

The AD5815-1BCDZ-RL7 by Analog Devices Inc. is engineered to provide outstanding performance. Its design ensures optimal functionality over a broad range of operating conditions. The robust construction of the IC guarantees long-term stability and resistance to the harsh environments often encountered in industrial applications.

Technical Specifications

This product boasts precise technical specifications that make it suitable for critical applications where accuracy and stability are paramount. It operates efficiently under various temperature ranges, ensuring consistent performance even under thermal stress. The electrical characteristics of the AD5815-1BCDZ-RL7 are tailored to provide smooth integration with other components in complex electronic systems.

Support and Availability

Analog Devices Inc. offers comprehensive technical support for the AD5815-1BCDZ-RL7, including detailed datasheets, application notes, and design resources to assist engineers in implementing the IC into their projects. The product is widely available through authorized distributors, ensuring prompt delivery and availability for production runs of all sizes.

In conclusion, the AD5815-1BCDZ-RL7 from Analog Devices Inc. represents a blend of cutting-edge technology, reliability, and versatility, making it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess