EN
  • EN
  • DE

AD580UH

Part No AD580UH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference | IC VREF SERIES 2.5V TO52-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Parts Input Voltage (V) 4.5V ~ 30V
Supply Current 1.5mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Family Part Number AD580
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136540-AD580UH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD580UH CAD Model

Description

Product Overview: AD580UH Precision Voltage Reference

The AD580UH from Analog Devices Inc. is a high-precision, low-power voltage reference that offers a fixed 2.5V output with an impressive level of accuracy and stability. Designed to meet the rigorous demands of high-performance data converters, industrial instrumentation, and precision applications, the AD580UH is a key component for ensuring system accuracy and consistency.

Key Features

  • High Accuracy: The AD580UH boasts a tight initial accuracy, ensuring that the output voltage is maintained with minimal deviation, which is crucial for precision applications.
  • Temperature Stability: With excellent temperature coefficients, this device performs reliably over a wide range of operating temperatures, making it suitable for challenging environmental conditions.
  • Low Power: It is designed to operate with low quiescent current, which is beneficial for power-sensitive applications.
  • Wide Operating Range: The device can function effectively across a broad range of supply voltages, providing flexibility in various system designs.
  • Long-Term Stability: The AD580UH is engineered for consistent performance over time, which is critical for maintaining system calibration.
  • Package Options: It is available in a variety of package types to accommodate different mounting and space requirements.

Applications

The AD580UH is ideal for use in a diverse array of applications, including but not limited to:

  • Data Conversion Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Process Control Systems
  • Precision Power Supplies

Conclusion

Analog Devices Inc.'s AD580UH is a testament to the company's commitment to providing high-quality components that enhance the precision and efficiency of electronic systems. With its robust feature set and versatile applications, the AD580UH is a go-to solution for engineers looking to ensure accuracy and stability in their designs. Whether for industrial, commercial, or specialized equipment, the AD580UH stands out as a reliable and consistent voltage reference source.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1692 $92.1692
2+ $75.6261 $151.2522
3+ $73.2627 $219.7881
4+ $70.8994 $283.5976
5+ $68.5361 $342.6805
6+ $61.4462 $368.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess