EN
  • EN
  • DE

AD580KH

Part No AD580KH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.5 V ~ 30 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-52-3
RoHS State Request Verification
Win Source Part Number 1136535-AD580KH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD580
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD580KH CAD Model

Description

The AD580KH from Analog Devices Inc. is a high-precision, low-power, fixed-voltage bandgap reference. This robust component offers a stable and precise 2.5V output voltage, making it an essential building block in a wide range of electronic applications. The AD580KH is particularly well-suited for high-end instrumentation, data acquisition systems, and precision power supplies, where consistent and reliable voltage references are critical for accurate measurements and operations.

Key Features

  • Precision Voltage: The AD580KH provides a 2.5V output with a tight initial accuracy of ±1%.
  • Temperature Stability: With a temperature coefficient as low as 10 ppm/°C, the device ensures minimal voltage variation over a wide temperature range, maintaining performance from -55°C to +125°C.
  • Low Power Consumption: This voltage reference operates with a quiescent current of typically 1 mA, making it suitable for battery-powered applications.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to -5 mA, the AD580KH can drive a variety of loads while maintaining its voltage accuracy.
  • Long-Term Stability: The output voltage is designed to remain stable over time, with a typical long-term stability of 50 ppm/√kHr.
  • Package Options: Available in a hermetically sealed TO-52 can, the AD580KH is designed for reliable operation in harsh environments.

Applications

The AD580KH is versatile and can be used in numerous applications. It is especially valuable in:

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Analog-to-digital and digital-to-analog conversion
  • Industrial control systems
  • Battery-operated equipment

Conclusion

The AD580KH from Analog Devices Inc. represents a reliable choice for design engineers looking for a stable voltage reference. Its combination of accuracy, temperature stability, and power efficiency makes it an excellent choice for sophisticated electronic systems requiring a high degree of precision. With its robust design and flexible application range, the AD580KH is a valuable addition to any high-performance electronic product.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess