EN
  • EN
  • DE

AD579JN

Part No AD579JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT SAR ADC,  2 CH, PARALLEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD579
Package Bulk
Product Status Obsolete
Number of Bits 10
Number of Inputs 1
Input Type Differential
Data Interface Parallel, Serial
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±13.5V ~ 16.5V
Voltage - Supply, Digital ±11.4V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-CDIP (0.910", 23.12mm)
Supplier Device Package 32-SBDIP-H
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553845-AD579JN
Ultra Librarian 3D Model Ultra Librarian AD579JN CAD Model

Description

The AD579JN is a precision integrated circuit from Analog Devices Inc., renowned for its high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The AD579JN is a monolithic 10-bit successive approximation analog-to-digital converter (ADC) that offers a blend of flexibility, reliability, and accuracy, making it an ideal choice for a wide range of applications including data acquisition systems, process control, and instrumentation.

Key Features

  • High Resolution: The device features a 10-bit resolution, providing fine detail in analog signal conversion.
  • Successive Approximation Register (SAR): This ADC utilizes a SAR architecture which ensures high speed and low power consumption.
  • Wide Analog Input Range: The AD579JN can handle a wide range of input voltages, making it versatile for various input signals.
  • No Missing Codes: Ensures that all binary output codes are possible, providing a reliable and consistent performance.
  • Easy Interface: It is designed to interface directly with the 8080, 8085, and other popular microprocessors.

Performance Specifications

  • Conversion Time: Fast conversion time allows for real-time data processing.
  • Power Supply: The AD579JN operates on a single +5V power supply, minimizing power requirements.
  • Low Power Consumption: With its efficient design, it conserves energy, making it suitable for battery-powered and portable applications.

Applications

The AD579JN is designed to be used in various applications where accurate digital representation of analog signals is critical. Its applications span across:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Instrumentation
  • Medical Equipment
  • Automation Systems

With its robust design and reliable performance, the AD579JN from Analog Devices Inc. is a top choice for professionals seeking a high-quality ADC solution. Its ease of integration with microprocessor systems and its consistent performance under varying conditions make it a versatile component in any precision analog-to-digital conversion application.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess