Product Overview: AD5761RBCPZ-RL7
The AD5761RBCPZ-RL7 is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. The AD5761R comes in a compact LFCSP (Lead Frame Chip Scale Package) and is part of a series known for its robust performance in demanding applications requiring precise voltage control.
Key Features
- Resolution: 16-bit DAC offers fine-grain voltage output, ensuring high precision for critical applications.
- Output Range: Selectable ranges available, including bipolar and unipolar configurations, providing versatility for different use cases.
- Integrated Reference: On-chip precision reference with a 2 ppm/°C temperature coefficient, reducing the need for external components.
- Interface: Features a serial peripheral interface (SPI) that enables easy communication with microcontrollers and digital systems.
- Power Supply: Operates from a single 2.7 V to 5.5 V supply, making it suitable for a variety of power environments.
- Package: Supplied in a 16-lead LFCSP, which is ideal for space-constrained applications.
Applications
The AD5761RBCPZ-RL7 is a versatile component suitable for a wide range of applications, including:
- Industrial Automation
- Process Control Systems
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
Performance and Quality
Analog Devices Inc. is renowned for its commitment to quality and the AD5761RBCPZ-RL7 is no exception. This DAC features a robust design with built-in error detection and user-programmable offset and gain coefficients, ensuring reliable performance even in the toughest conditions. The device's thermal performance is also optimized to handle a wide temperature range, making it suitable for industrial applications.
Environmental Considerations
The AD5761RBCPZ-RL7 is designed with environmental responsibility in mind. It complies with RoHS standards, minimizing the use of hazardous substances in its manufacture, and supports lead-free soldering, contributing to a more sustainable electronic industry.
Whether you are designing a precision control system or looking for a reliable DAC for your next project, the AD5761RBCPZ-RL7 from Analog Devices Inc. offers the performance and reliability you need.