EN
  • EN
  • DE

AD574AUE/883B

Part No AD574AUE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 28LCC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-LCC
Supplier Device Package 28-LCC (11.43x11.43)
Mounting SMD (SMT)
Base Product Number AD574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-AD574AUE/883B,ANAANAAD574AUE/883B
Standard Package 1
Win Source Part Number 1232035-AD574AUE/883B
Ultra Librarian 3D Model Ultra Librarian AD574AUE/883B CAD Model

Description

Product Overview: AD574AUE/883B

The AD574AUE/883B is a high-performance, precision 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This ADC is specifically designed to meet the rigorous standards of military and aerospace applications, offering unparalleled reliability and accuracy in extreme environments.

Key Features

  • Precision 12-bit Resolution: The AD574AUE/883B delivers a fine resolution of 12 bits, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Complete Monolithic ADC: This device integrates all the components necessary for analog-to-digital conversion on a single chip, reducing complexity and improving performance.
  • High-Speed Conversion: With a fast conversion time, the AD574AUE/883B is well-suited for high-speed applications where rapid data processing is crucial.
  • Wide Operating Temperature Range: Engineered for use in harsh conditions, this ADC is capable of operating over a broad temperature range, ensuring reliability in extreme thermal environments.
  • Durable and Reliable: The AD574AUE/883B conforms to military specifications (883B), offering enhanced durability and reliability for mission-critical applications.
  • Versatile Interface: The device features a versatile digital interface that is compatible with a variety of microprocessors and digital systems.

Applications

The robust design and high accuracy of the AD574AUE/883B make it an ideal choice for a wide array of applications, particularly those within the defense and aerospace sectors. These include:

  • Avionics and flight control systems
  • Missile and radar systems
  • Satellite systems
  • Communications equipment
  • Navigation and guidance systems

Technical Specifications

The AD574AUE/883B boasts a comprehensive set of technical specifications designed for optimal performance:

  • Resolution: 12 bits
  • Conversion Time: Fast
  • Interface: Digital, compatible with various microprocessors
  • Operating Temperature Range: Specified for military applications
  • Package: Rugged, designed for high reliability in harsh environments

With its combination of precision, speed, and durability, the AD574AUE/883B from Analog Devices Inc. stands as a top-tier choice for systems where failure is not an option.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess