EN
  • EN
  • DE

AD574ATD/883B

Part No AD574ATD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CDIP
Manufacturer Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 28-CDIP (0.605", 15.37mm)
Case / Package 28-CDIP
Family Name AD574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859546-AD574ATD/883B
Ultra Librarian 3D Model Ultra Librarian AD574ATD/883B CAD Model

Description

Analog Devices Inc. AD574ATD/883B Precision ADC

The AD574ATD/883B is a state-of-the-art precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in high-performance semiconductors. This particular model is part of their comprehensive range of data conversion products that offer unmatched performance and reliability for a wide array of applications.

Designed with meticulous attention to detail, the AD574ATD/883B boasts a 12-bit resolution, ensuring high-precision digital representation of analog signals. This makes it an ideal choice for applications that require exacting measurements, such as medical instrumentation, industrial control systems, and high-end data acquisition systems.

One of the key features of the AD574ATD/883B is its complete, self-contained design. This ADC includes a voltage reference and clock, which simplifies the design process by reducing the number of external components required. It also features a successive approximation register (SAR) architecture, known for its robust performance and ability to deliver fast and accurate conversions.

The device operates over a specified military temperature range, making it suitable for use in harsh environments where standard commercial-grade components might fail. This temperature resilience, combined with its hermetic packaging, ensures that the AD574ATD/883B maintains its precision and reliability in extreme conditions.

Integration is straightforward, thanks to the ADC's versatile interface, which is compatible with a variety of microprocessors and digital systems. The device also features a parallel data output format, which allows for quick and easy data retrieval without the need for serial-to-parallel conversion.

For applications demanding the highest standards in accuracy, durability, and performance, the AD574ATD/883B from Analog Devices Inc. stands out as a premium choice. Its combination of precision, integration, and robustness makes it a cornerstone component for engineers looking to develop systems that cannot afford to compromise on data integrity.

Whether you are designing mission-critical military hardware or precision scientific instruments, the AD574ATD/883B is engineered to exceed expectations and deliver consistent, high-quality results that professionals can trust.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $299.9558 $299.9558
2+ $268.9256 $537.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess