EN
  • EN
  • DE

AD574AJNZ

Part No AD574AJNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 12-bit Parallel 28-Pin PDIP W Tube / IC ADC 12BIT W/REF 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±11.4 V to 16.5 V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PDIP
Win Source Part Number 085092-AD574AJNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD574
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD574AJNZ CAD Model

Description

The AD574AJNZ is a high-performance, complete 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC features a self-contained design that includes the ADC, input buffer amplifiers, voltage reference, and clock generator. It is a robust and reliable component that is widely used in various applications such as data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: 12-bit accuracy ensures precise digital representation of the analog input signal.
  • Conversion Time: Fast conversion rate, with a typical conversion time of 25 microseconds, allows for real-time data processing.
  • Input Range: The ADC accepts an analog input range of ±10 V, providing versatility for a wide range of signal amplitudes.
  • On-Chip Reference: An integrated precision voltage reference maintains accuracy and stability of the conversion process.
  • Easy Interface: The device features a parallel data output format which is compatible with most microprocessors and digital systems.
  • Supply Voltage: Operates on a single +5 V power supply, simplifying the power design requirements.
  • Package: The AD574AJNZ is offered in a 28-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting on PCBs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD574AJNZ is ideal for applications where high accuracy analog-to-digital conversion is critical. It is commonly used in:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Laboratory instrumentation
  • Digital signal processing

With its high-resolution conversion capability, the AD574AJNZ from Analog Devices Inc. is a top choice for designers and engineers who require an ADC that delivers consistent, reliable performance. Its combination of features makes it a versatile component that can be integrated into a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7851 $70.7851
2+ $58.0801 $116.1602
4+ $56.2651 $225.0604
5+ $54.4501 $272.2505
6+ $52.6351 $315.8106
8+ $47.1901 $377.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess