EN
  • EN
  • DE

AD5721BRUZ-RL7

Part No AD5721BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 12.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.75V ~ 30V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD5721BRUZ-RL7CT,AD5721BRUZ-RL7-ND,505-AD5721BRUZ-RL7CT,505-AD5721BRUZ-RL7TR,505-AD5721BRUZ-RL7DKR
Standard Package 1,000
Win Source Part Number 994614-AD5721BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5721BRUZ-RL7 CAD Model

Description

Product Overview: AD5721BRUZ-RL7

The AD5721BRUZ-RL7 is a high-performance digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This precision DAC is part of Analog Devices' extensive range of data conversion products designed to meet the demands of various applications, from industrial control systems to medical equipment.

Key Features

  • Resolution: The AD5721BRUZ-RL7 boasts a 12-bit resolution, providing fine granularity in analog output, which is essential for applications requiring precise control.
  • Output Range: It offers a programmable voltage output range, enabling users to customize the output to suit their specific requirements.
  • Interface: The device features a serial interface, supporting SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it versatile and easy to integrate into various digital systems.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD5721BRUZ-RL7 is designed for space-constrained applications, providing a compact and efficient solution.
  • Single Supply Operation: It operates on a single 5V to 15V supply, simplifying power supply design and reducing the overall power consumption of the system.

Applications

The AD5721BRUZ-RL7 is suitable for a wide range of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Medical instrumentation
  • Portable battery-powered instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5721BRUZ-RL7 is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is also supported by Analog Devices' technical resources, including comprehensive datasheets, application notes, and customer support services.

Whether for industrial, medical, or portable applications, the AD5721BRUZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise DAC solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8573 $55.4292
9+ $11.3701 $102.3309
14+ $11.0148 $154.2072
19+ $10.6595 $202.5305
25+ $10.3042 $257.6050
33+ $9.2382 $304.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,758 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess