EN
  • EN
  • DE

AD571SD

Part No AD571SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage +4.5 V ~ 7 V, -12 V ~ 16.5 V
Voltage - Supply, Digital +4.5 V ~ 7 V, -12 V ~ 16.5 V
Operating Temperature Range -55°C ~ 125°C
Package 18-CDIP (0.300", 7.62mm)
Manufacturer Package 18-CDIP
Win Source Part Number 1136486-AD571SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD571
Introduction Date October 26, 1995
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD571SD CAD Model

Description

The AD571SD, crafted by the renowned Analog Devices Inc., stands as an exemplar of precision and reliability in the field of data conversion technology. This high-performance 10-bit successive-approximation analog-to-digital converter (ADC) is designed to meet the rigorous demands of sophisticated electronic systems, delivering rapid and accurate data conversion for a multitude of applications.

Key Features:

  • High Resolution: The AD571SD boasts a 10-bit resolution, providing fine granularity and precise digital representation of the analog input signal.
  • Successive Approximation Register (SAR): Utilizing a SAR architecture, the AD571SD achieves a balance between conversion speed and power consumption, making it suitable for both high-speed and power-sensitive applications.
  • Durable Construction: Encased in a robust, hermetically sealed package, the AD571SD ensures reliable performance even in harsh environmental conditions.
  • Versatile Voltage Range: This ADC operates effectively across a wide range of supply voltages, providing flexibility in system design and compatibility with various logic families.
  • Monolithic Design: The integration of all functions onto a single chip reduces system complexity and enhances overall reliability.

Applications:

The AD571SD is engineered for use in a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Process control
  • Professional audio equipment

Technical Specifications:

Parameter Value Resolution 10 bits Package Hermetically sealed Architecture SAR Supply Voltage Wide range

The AD571SD from Analog Devices Inc. is the ADC of choice for engineers and designers seeking a blend of performance, durability, and precision. Whether for industrial, commercial, or high-tech applications, the AD571SD delivers exceptional value and functionality.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess