EN
  • EN
  • DE

AD5697RBCPZ-RL7

Part No AD5697RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-Bit nanoDAC+ with 2 ppm/°C Reference, I2C Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC+
Packaging Reel - TR
Resolution 12
Number of D/A Converters 2
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.8 V ~ 5.5 V
INL/DNL (LSB) ±0.12, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1136476-AD5697RBCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5697
Introduction Date January 30, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5697RBCPZ-RL7 CAD Model

Description

AD5697RBCPZ-RL7 Digital-to-Analog Converter

The AD5697RBCPZ-RL7 is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., a leading innovator in semiconductor technology. This robust component is designed to deliver accuracy and stability for applications that require a precise voltage output controlled by a digital input. Ideal for automation, control systems, and precision instrumentation, the AD5697RBCPZ-RL7 is a reliable choice for designers and engineers.

Key Features

  • Resolution: The AD5697RBCPZ-RL7 offers a 16-bit resolution, providing fine-grain control over the analog output.
  • Output Type: The device features a buffered voltage output that can drive 10kΩ loads.
  • Interface: It comes with a user-friendly I²C-compatible serial interface, supporting standard and fast modes.
  • Reference: An onboard, 2.5V, 2ppm/°C reference gives the DAC its precision output capabilities.
  • Power Supply: The DAC operates on a 2.7V to 5.5V power supply, making it versatile for various applications.
  • Package: Housed in a compact LFCSP package, the AD5697RBCPZ-RL7 is suitable for space-constrained applications.

Performance and Reliability

The AD5697RBCPZ-RL7 is engineered to perform in demanding settings. With its low power consumption and wide operating temperature range, it is designed for long-term reliability. The DAC's monotonic performance ensures consistent and predictable output, which is critical in precision control systems.

Applications

With its high resolution and accuracy, the AD5697RBCPZ-RL7 is well-suited for a range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Whether you are developing industrial equipment or sophisticated consumer electronics, the AD5697RBCPZ-RL7 from Analog Devices Inc. offers the performance and reliability you need in a digital-to-analog converter. Its technical specifications and operational flexibility make it a top choice for precision analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess