EN
  • EN
  • DE

AD5691RACPZ-1RL7

Part No AD5691RACPZ-1RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5691RACPZ-1RL7TR, AD5691RACPZ-1RL7-ND, AD5691RACPZ-1RL7DKR, AD5691RACPZ-1RL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909512-AD5691RACPZ-1RL7
Ultra Librarian 3D Model Ultra Librarian AD5691RACPZ-1RL7 CAD Model

Description

Analog Devices Inc. AD5691RACPZ-1RL7 Digital-to-Analog Converter

The AD5691RACPZ-1RL7 is a high-precision 16-bit Digital-to-Analog Converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver accuracy and stability while maintaining a compact footprint, making it an ideal solution for space-constrained applications.

Enclosed in a 10-lead LFCSP (Lead Frame Chip Scale Package), the AD5691RACPZ-1RL7 boasts a range of features that are tailored for automated test equipment, data acquisition systems, digital gain and offset adjustment, and industrial process control systems. The device integrates a multitude of functionalities including a precision internal reference, which not only simplifies the design but also enhances performance by reducing the need for external components.

The AD5691RACPZ-1RL7 operates from a single 2.7V to 5.5V supply and offers a buffered output capable of driving 2kΩ loads. This versatility in operating conditions, along with its low power consumption, makes it a suitable choice for battery-powered instruments and portable devices. The DAC communicates through a standard I2C-compatible serial interface, supporting high-speed modes and allowing for easy integration into existing digital systems.

One of the key advantages of the AD5691RACPZ-1RL7 is its integrated EEPROM memory, which enables the DAC's configuration and output data to be saved at power-down, thus enabling a rapid return to its previous state upon power-up. This feature is particularly beneficial in applications where consistent output is critical and reduces the initialization time required during system power-up.

With its robust design, the AD5691RACPZ-1RL7 ensures reliable performance over a wide temperature range of -40°C to +125°C. This temperature resilience, combined with the device's low noise and high output drive capability, underscores its suitability for high-precision control and adjustment tasks in challenging environments.

In summary, the AD5691RACPZ-1RL7 from Analog Devices Inc. is a compact, feature-rich DAC that provides a balance of performance, power efficiency, and ease of use, making it a top choice for engineers and designers in need of reliable analog output functionality.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0579 $50.2895
13+ $8.2527 $107.2851
19+ $7.9948 $151.9012
26+ $7.7369 $201.1594
34+ $7.4790 $254.2860
45+ $6.7053 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,262 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess