EN
  • EN
  • DE

AD5686RTCPZ-EP-RL7

Part No AD5686RTCPZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000907-AD5686RTCPZ-EP-RL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Series nanoDAC+®
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 16-WFQFN Exposed Pad, CSP
Package / Case 16-LFCSP (3x3)
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 16-LFCSP (3x3)
Base Product Number AD5686
Ultra Librarian 3D Model Ultra Librarian AD5686RTCPZ-EP-RL7 CAD Model

Description

AD5686RTCPZ-EP-RL7: Precision NanoDAC+™ by Analog Devices Inc.

The AD5686RTCPZ-EP-RL7 is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) from the esteemed manufacturer Analog Devices Inc. This product is part of the NanoDAC+™ series, which is renowned for its compact size, precision, and power efficiency, making it an ideal choice for space-constrained applications that require high accuracy and stability.

Designed with advanced technology, the AD5686RTCPZ-EP-RL7 operates with a single 2.7V to 5.5V supply and offers guaranteed monotonicity, providing users with a reliable and consistent output. The integrated precision reference and reference buffer further enhance its performance, ensuring low noise and drift characteristics that are essential for high-end industrial, medical, and communication systems.

This particular model comes in a robust, lead-frame chip-scale package (LFCSP), which is marked with the suffix 'CPZ'. The package is compact, measuring at just 3 mm x 3 mm, and is designed to withstand harsh environments, making it suitable for extended temperature range operations. The 'EP' designation in its name indicates that it is an Enhanced Product, meaning it has undergone additional testing and quality processes to meet the stringent requirements of military and aerospace applications.

One of the key features of the AD5686RTCPZ-EP-RL7 is its user-friendly interface which supports standard SPI, QSPI, MICROWIRE, and DSP interface modes. It also provides a daisy-chain capability, simplifying the connection of multiple DAC devices in a system. The 'RL7' at the end of the product name denotes the reel and the quantity in which the product is supplied, facilitating ease of use in automated manufacturing processes.

Whether you are designing precision control systems, portable battery-powered devices, or any other application requiring high-precision digital-to-analog conversion, the AD5686RTCPZ-EP-RL7 from Analog Devices Inc. offers the performance, reliability, and ease of integration needed to excel in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.3099 $92.3099
2+ $75.7414 $151.4828
3+ $73.3748 $220.1244
4+ $71.0082 $284.0328
5+ $68.6405 $343.2025
6+ $61.5407 $369.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess