EN
  • EN
  • DE

AD5686RBRUZ-RL7

Part No AD5686RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number AD5686
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843109-AD5686RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5686RBRUZ-RL7 CAD Model

Description

AD5686RBRUZ-RL7 - Quad, 16-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface by Analog Devices Inc.

The AD5686RBRUZ-RL7, from Analog Devices Inc., is a high-precision quad digital-to-analog converter (DAC) that offers 16-bit resolution and is part of the nanoDAC+® series. This product is designed to deliver exceptional performance with an integrated 2 ppm/°C reference, making it ideal for applications requiring high accuracy and stability over temperature.

Key Features:

  • Resolution: 16 bits
  • Output Type: Rail-to-Rail
  • Reference: On-chip, 2.5 V, 2 ppm/°C temperature drift
  • Interface: Serial Peripheral Interface (SPI)
  • Settling Time: Fast, ensuring quick response to control commands
  • Power Supply: Single 5 V or dual ±5 V
  • Package: 16-lead TSSOP (AD5686RBRUZ-RL7)
  • Temperature Range: -40°C to +105°C

The AD5686RBRUZ-RL7 is engineered to meet the stringent demands of precision control applications. Its integrated reference minimizes the need for external components, thereby simplifying design and reducing board space. The device's rail-to-rail output capability allows for a wide dynamic range, making it suitable for driving analog-to-digital converters (ADCs) or other high-precision circuitry.

The SPI interface ensures easy integration with microcontrollers and digital systems. With its robust feature set, the AD5686RBRUZ-RL7 is an excellent choice for applications such as process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and other situations where precision is critical.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Automation
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

The AD5686RBRUZ-RL7 offers designers a compact, high-precision DAC solution backed by Analog Devices' reputation for quality and reliability. Whether updating legacy systems or creating new designs, this component delivers performance that can help achieve the highest standards in signal accuracy and quality.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2690 $62.5380
4+ $25.6566 $102.6264
7+ $24.8549 $173.9843
9+ $24.0531 $216.4779
11+ $23.2513 $255.7643
15+ $20.8460 $312.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess