EN
  • EN
  • DE

AD5680BCPZ-1RL7

Part No AD5680BCPZ-1RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18BIT 1CH SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Resolution 18
Number of D/A Converters 1
Settling Time 85μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±32, ±2 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 8-WDFN, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767196-AD5680BCPZ-1RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5680
Introduction Date February 24, 2014
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5680BCPZ-1RL7 CAD Model

Description

The AD5680BCPZ-1RL7 is a cutting-edge digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the nanoDAC series, which is renowned for its small size and high accuracy. The AD5680BCPZ-1RL7 is designed to meet the stringent requirements of modern electronic systems, providing a reliable and precise analog output that is derived from digital input values.

Key Features:

  • Resolution: The AD5680BCPZ-1RL7 offers a 16-bit resolution, ensuring fine granularity and high precision in the analog output.
  • Output Range: This DAC supports a 0 V to 5 V output range, making it versatile for a wide range of applications that require a standard voltage level.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5680BCPZ-1RL7 is designed for space-constrained applications.
  • Interface: It features a simple, three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into various digital systems.
  • Accuracy: With an integral nonlinearity (INL) of ±0.004% of FSR (Full-Scale Range) max, the DAC provides precise and stable performance.
  • Power Consumption: Low power operation is a hallmark of the nanoDAC series, and the AD5680BCPZ-1RL7 exemplifies this with its 4.5 V to 5.5 V single supply voltage and low power dissipation.

Applications:

The AD5680BCPZ-1RL7 is suitable for a broad array of applications, including but not limited to:

  • Process Control: Automation systems that require precise control of actuators or valves.
  • Data Acquisition Systems: Where accurate conversion from digital to analog signals is critical.
  • Medical Equipment: Devices such as diagnostic equipment and patient monitoring systems where accuracy and reliability are paramount.
  • Communication Systems: For modulation/demodulation purposes where signal integrity is essential.

With its robust feature set and versatile performance capabilities, the AD5680BCPZ-1RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess